NPFC - MIL-S-83731/18

SWITCHES, TOGGLE, SUBMINIATURE, SEALED LEVER, FLUX SEALED, ONE, TWO, AND FOUR POLE, RIGHT ANGLE (HORIZONTAL AND VERTICAL) PCB MOUNT, LOW-LEVEL CONTACTS

inactive
Buy Now
Organization: NPFC
Publication Date: 26 January 1987
Status: inactive
Page Count: 5
scope:

This specification is approved for use by the Department of the Air Force, and is available for use by all Departments and Agencies of the Department of Defense.

The requirements for acquiring the switches described herein shall consist of this specification and the latest issue of MIL-S-83731.

Document History

March 11, 1999
SWITCHES, TOGGLE, SUBMINIATURE, SEALED LEVER, FLUX SEALED, ONE, TWO, AND FOUR POLE, RIGHT ANGLE (HORIZONTAL AND VERTICAL) PCB MOUNT, LOW-LEVEL CONTACTS
A description is not available for this item.
SWITCHES, TOGGLE, SUBMINIATURE, SEALED LEVER, FLUX SEALED, ONE, TWO, AND FOUR POLE, RIGHT ANGLE (HORIZONTAL AND VERTICAL) PCB MOUNT, LOW-LEVEL CONTACTS
A description is not available for this item.
MIL-S-83731/18
January 26, 1987
SWITCHES, TOGGLE, SUBMINIATURE, SEALED LEVER, FLUX SEALED, ONE, TWO, AND FOUR POLE, RIGHT ANGLE (HORIZONTAL AND VERTICAL) PCB MOUNT, LOW-LEVEL CONTACTS
This specification is approved for use by the Department of the Air Force, and is available for use by all Departments and Agencies of the Department of Defense. The requirements for acquiring the...
September 14, 1983
SWITCHES, TOGGLE, SUBMINIATURE, SEALED LEVER, FLUX SEALED, ONE, TWO, AND FOUR POLE, RIGHT ANGLE (HORIZONTAL AND VERTICAL) PCB MOUNT, LOW-LEVEL CONTACTS
A description is not available for this item.
Advertisement