IEC 60874-1-1

Connectors for optical fibres and cables Part 1-1: Blank detail specification - environmental categories

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 1994
Status: inactive
Page Count: 67
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

The blank detail specification is not, by itself, a specification. It is part of the generic specification IEC 874-1 (QC210000) and applies to one of the environmental categories described in 1 .l.

It includes:

 - the mandatory quality assurance test schedules and performance requirements to be performed for the relevant environmental category;

 - a blank worksheet with instructions for preparing detail specifications.

Environmenta/ Categories

a) Environmental category 1

Environmental category 1 denotes a protected environment consisting of controlled temperature and humidity conditions with complete protection from the elements. Examples of such environments are offices and buildings with climatically controlled conditions.

b) Environmenfal category 2

Environmental category 2 denotes an environment without climate control but with protection from the elements. Examples of such environments are outdoor enclosures, cabinets, and storage facilities.

c) Environmental category 3

Environmental category 3 denotes a severe environment without climate control or protection from the elements. Examples of such environments are those found in land vehicles, ships, and aircraft.

d) Environmental category 4

Environmental category 4 denotes a protected climatic environment with climate control or protection from the elements. In this respect it is similar to environmental category 1. Unlike this latter, however, environmental category 4 also suggests a severe usage of the connector. Examples of such environments are office buildings with climatically controlled conditions where the connector will experience repeated engagement and disengagement.

e) Environmental category 5

Environmental category 5 denotes an environment without climate control, but with protection from the elements. It is similar to environmental category 2. It differs, however, in the test sequences. Examples of such environments are outdoor enclosures, cabinets, and storage facilities.

f) Environmental category 6

Environmental category 6 denotes a protected climatic environment with climate control and protection from the elements. It is similar to environmental category 4. It differs, however, in the test sequences, and in addition requires group B tests which are destructive. Examples of such environments are office buildings with climatically controlled conditions where the connector will experience repeated engagement and disengagement.

g) Environmental category 99

Environmental category 99 should be used where the other standard environmental categories are not suitable for the application.

Additional standard environmental categories may be added in future, if required.

Document History

November 1, 2011
Fibre optic interconnecting devices and passive components – Connectors for optical fibres and cables – Part 1-1: Blank detail specification
This blank detail specification is not, by itself, a specification. It is part of the generic specification IEC 60874-1, Fibre Optic Interconnecting Devices and Passive Components – Connectors for...
October 1, 2006
Connectors for optical fibres and cables – Part 1-1: Blank detail specification
This blank detail specification is not, by itself, a specification. It is part of the generic specification IEC 60874-1 (QC 910000). It includes: – a blank worksheet with instructions for preparing...
IEC 60874-1-1
February 1, 1994
Connectors for optical fibres and cables Part 1-1: Blank detail specification - environmental categories
The blank detail specification is not, by itself, a specification. It is part of the generic specification IEC 874-1 (QC210000) and applies to one of the environmental categories described in 1 .l....
Advertisement