NPFC - MIL-L-14107
LUBRICATING OIL, WEAPONS, LOW TEMPERATURE
| Organization: | NPFC |
| Publication Date: | 31 January 1975 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This specification covers a preservative lubricating oil for aircraft and ground small arms weapons at temperatures between 0° to −70°F (−17.8° to −56.6°C). This lubricating oil is identified by Military Symbol LAW and NATO Code Number 0-157.
intended Use:
The lubricating oil covered by this specification is intended primarily for the lubrication of aircraft and ground weapons to insure efficient firing at low temperatures.
Document History