DS/ISO/IEC 11458

Information technology - Microprocessor systems - VICbus - Inter-crate cable bus

inactive, Most Current
Organization: DS
Publication Date: 23 August 1994
Status: inactive
ICS Code (Microprocessor systems): 35.160
scope:

The widespread use of high-performance, multi-processor systems based on backplane buses such as the IEC 821 bus (VMEbus), has inevitably led to the requirement to create multi-crate (-subrack, -chassis, etc.) systems. The VICbus inter-crate cable bus is designed to achieve such assemblies in a standard way.

Document History

DS/ISO/IEC 11458
August 23, 1994
Information technology - Microprocessor systems - VICbus - Inter-crate cable bus
The widespread use of high-performance, multi-processor systems based on backplane buses such as the IEC 821 bus (VMEbus), has inevitably led to the requirement to create multi-crate (-subrack,...
Advertisement