CEN - EN 4501

Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 °C

active, Most Current
Organization: CEN
Publication Date: 1 June 2006
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

EN 4501
June 1, 2006
Aerospace series - Bolts, normal hexagonal head, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating, metric series - Classification: 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.
Advertisement