GMNA - GMP.PC.018R
Polycarbonate - General Purpose, Recycled, ISO Specifications
| Organization: | GMNA |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 2 |
scope:
This specification covers the properties of a general-purpose black injection molding grade polycarbonate containing a minimum of 25% post-consumer recycled polycarbonate
Material Description.
Paintability. Approved paint systems that can be used on this material are listed in the GM Approved Paint On Plastics Systems (GM APOPS) database.
Symbol. The material abbreviation according to ISO 11469 is >PC<.
Typical Application. Typical applications include the following:
• Lamp Housing
• Interior Trim.
Document History