IEC/TS 62101

Electrical insulation systems Short-time evaluation of combined thermal and electrical stresses

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2005
Status: active
Page Count: 30
ICS Code (Cables): 29.060.20
ICS Code (Insulation systems): 29.080.30
scope:

This technical specification, which applies to electrical insulation systems (EIS), specifies a short-time thermal and electrical evaluation procedure

• applicable for devices with a supply voltage up to 1000 V (d.c./a.c./pulse),

• using a wire-wound coil model; this model may be used for wire-wound applications, such as transformers, chokes, ballasts, reactors, ferrite converters, etc.,

• with minimum test life of 1500 h at the lowest ageing temperature,

• for products that are not normally subjected to vibration.

The model shall contain all components of the final product in order to determine chemical interaction under thermal ageing conditions. No modifications are allowed because this ageing program is designed to evaluate the entire EIS.

Document History

IEC/TS 62101
November 1, 2005
Electrical insulation systems Short-time evaluation of combined thermal and electrical stresses
This technical specification, which applies to electrical insulation systems (EIS), specifies a short-time thermal and electrical evaluation procedure • applicable for devices with a supply voltage...

References

Advertisement