ISO 14617-15
Graphical Symbgols for Diagrams - Part 15: Installation Diagrams and Network Maps
| Organization: | ISO |
| Publication Date: | 1 November 2002 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Installations in buildings in general): | 91.140.01 |
| ICS Code (Graphical symbols for use on mechanical engineering and construction drawings, diagrams, plans, maps and in relevant technical product documentation): | 01.080.30 |
scope:
This part of ISO 14617 specifies graphical symbols for use on installation diagrams (e.g. for buildings) and network maps, supplementing the symbols specified in ISO 14617-2 to ISO 14617-12. Symbols on such diagrams are used mainly to indicate the location and type of a component or device.
For the fundamental rules of creation and application of graphical symbols in diagrams, see ISO 81714-1.
For an overview of ISO 14617, information on the creation and use of registration numbers for identifying graphical symbols used in diagrams, rules for the presentation and application of these symbols, and examples of their use and application, see ISO 14617-1.
Document History