DLA - SMD-5962-89469 REV A
MICROCIRCUIT, MEMORY, DIGITAL, CMOS UV ERASABLE PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 12 May 1993 |
| Status: | inactive |
| Page Count: | 17 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identity the circuit function as follows:
Device type Generic number 1/ Circuit function Propagation delay 01 2100 gate UV EPLD 45 ns
The case outlines shall be as designated in MIL-STD-1835 and as follows:
Outline letter Descriptive designator Terminals Package style X GQCC1-J68 68 "J" lead chip carrier package 2/ Y CMGA15-PN 68 Pin grid array package 2/ 3/
The lead finish shall be as specified in MIL-M-38510. finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC Input voltage range - - - - - - - - - - - - - −0.5 V dc to VCC + 0.5 V dc Maximum power dissipation - - - - - - - - - - - - 2 W 5/ Lead temperature (soldering, 10 seconds) - - - - +300°C Thermal resistance, junction-to-case (θJC): Case outlines X and Y - - - - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - +175°C Storage temperature range - - - - - - - - - - - - −65°C to +150°C Temperature under bias range - - - - - - - - - - −55°C to +125°C Endurance - - - - - - - - - - - - - - - - - - - - 25 erase/write cycles (minimum) Data retention - - - - - - - - - - - - - - - - - 10 years (minimum)
Supply voltage range (VCC) - - - - - - - - - - - +4.5 V dc to +5.5 V dc Ground voltage (GND) - - - - - - - - - - - - - - 0 V dc Input high voltage (VIH) - - - - - - - - - - - - 2.0 V dc minimum Input low voltage (VIL) - - - - - - - - - - - - - 0.8 V dc maximum Case operating temperature range (TC) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function ape not available for... View More
Document History