CEN - EN 851
Aluminium and Aluminium Alloys - Circle and Circle Stock for the Production of Culinary Utensils - Specifications
| Organization: | CEN |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Products of non-ferrous metals): | 77.150 |
scope:
This standard specifies the particular requirements for wrought aluminium and aluminium alloys in the form of circle or circle stock for culinary utensil applications.
This standard is applicable to:
- circles made out of hot or cold-rolled circle stock, with a thickness from 0,2 mm up to and including 12 mm and with a diameter from 100 mm up to and including 1 600 mm.
NOTE. Circles with a diameter up to 1 00 mm may be produced by blanking.
- hot or cold-rolled circle stock with a thickness from 0,2 mm up to and including 12 mm and with a width up to 1 600 mm.
This standard is not applicable to slugs for impact extrusions which are dealt with in a separate European Standard.
Document History