DS/EN ISP 10612-2

Information technology - International Standardized Profile RD - Relaying the MAC service using transparent bridging - Part 2: CSMA/CD LAN subnetwork-dependent, media-dependent requirements

inactive, Most Current
Organization: DS
Publication Date: 21 August 1996
Status: inactive
ICS Code (Multilayer applications): 35.100.05
scope:

This part of ISO/IEC 10612 specifies requirements dependent on the type of subnetwork and applicable to an interworking unit which is attached to an ISO/IEC 8802-3 CSMA/CD LAN subnetwork and relaying to another subnetwork not necessarily of the same type.

Document History

DS/EN ISP 10612-2
August 21, 1996
Information technology - International Standardized Profile RD - Relaying the MAC service using transparent bridging - Part 2: CSMA/CD LAN subnetwork-dependent, media-dependent requirements
This part of ISO/IEC 10612 specifies requirements dependent on the type of subnetwork and applicable to an interworking unit which is attached to an ISO/IEC 8802-3 CSMA/CD LAN subnetwork and relaying...
Advertisement