CSA - CAN/CSA-ISO/IEC-17594-05

Information technology Cases for 120 mm and 80 mm DVD-RAM disks

inactive
Organization: CSA
Publication Date: 1 October 2005
Status: inactive
Page Count: 126
ICS Code (Optical storage devices): 35.220.30
scope:

This International Standard specifies the characteristics of a case for use with the 120 mm and 80 mm DVDRAM disks specified in International Standard ISO/IEC 17592. The present International Standard specifies nine related , but different implementations of this case, viz.

Type 1 A case for a one-sided (Type 1S) or a two-sided (Type 2S) 120 mm DVD-RAM disk such that the disk cannot be removed from the case. This case is reversible.

Type 2 A case for a one-sided (Type 1S) 120 mm DVD-RAM disk such that the disk may be removed from the case. This case is not reversible.

Type 3 A case into which a one-sided (Type 1S) or a two-sided (Type 2S) 120 mm DVD-RAM disk may be inserted, then used as a cartridge. This case is not reversible.

Type 4 A case for a two-sided (Type 2S) 120 mm DVD-RAM disk such that the disk may be removed from the case. This case is reversible.

Type 5 A case into which a one-sided (Type 1S) or a two-sided (Type 2S) 120 mm DVD-RAM disk may be inserted, then used as a cartridge. This case is reversible.

Type 6 A case for a two-sided (Type 2S) 80 mm DVD-RAM disk such that the disk may be removed from the case. This case is reversible.

Type 7 A case for a one-sided (Type 1S) 80 mm DVD-RAM disk such that the disk may be removed from the case. This case is not reversible.

Type 8 A case into which a two-sided (Type 2S) 80 mm DVD-RAM disk may be inserted, then used as a cartridge. This case is reversible.

Type 9 A case into which a one-sided (Type 1S) 80 mm DVD-RAM disk may be inserted, then used as a cartridge. This case is not reversible.

This International Standard specifies

- the environments in which the cases are to be operated and stored;

- the dimensional and mechanical characteristics of the case, so as to provide mechanical interchangeability between data processing systems;

This International Standard provides for mechanical interchange between optical disk drives. Together with International Standard ISO/IEC 17592 for 120 mm (4,7 Gbytes per side) and 80 mm (1,46 Gbytes per side) DVD-RAM disks and a standard for volume and file structure, it provides for full data interchange between data processing systems.

Document History

CAN/CSA-ISO/IEC-17594-05
October 1, 2005
Information technology Cases for 120 mm and 80 mm DVD-RAM disks
This International Standard specifies the characteristics of a case for use with the 120 mm and 80 mm DVDRAM disks specified in International Standard ISO/IEC 17592. The present International...
October 1, 2005
Information technology - Cases for 120 mm and 80 mm DVD-RAM disks
This International Standard specifies the characteristics of a case for use with the 120 mm and 80 mm DVDRAM disks specified in International Standard ISO/IEC 17592. The present International...
January 1, 2005
Information technology - Cases for 120 mm and 80 mm DVD-RAM disks
This International Standard specifies the characteristics of a case for use with the 120 mm and 80 mm DVDRAM disks specified in International Standard ISO/IEC 17592. The present International...

References

Advertisement