BSI - BS 5649-3
Lighting columns — Part 3: Specification for materials and welding requirements
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 29 October 1982 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Street lighting and related equipment): | 93.080.40 |
scope:
Covers post top columns up to 20 m nominal height and columns with brackets up to 18 m nominal height. Includes the requirements of EN 40-3 and an additional clause covering the welding of steel and aluminium lighting columns.
Document History
BS 5649-3
October 29, 1982
Lighting columns — Part 3: Specification for materials and welding requirements
Covers post top columns up to 20 m nominal height and columns with brackets up to 18 m nominal height. Includes the requirements of EN 40-3 and an additional clause covering the welding of steel and...