DS/EN 13648-2

Cryogenic vessels - Safety devices for protection against excessive pressure - Part 2: Bursting disc safety devices for cryogenic service

active, Most Current
Buy Now
Organization: DS
Publication Date: 11 September 2002
Status: active
Page Count: 10
ICS Code (Cryogenic vessels): 23.020.40
scope:

This European Standard specifies the requirements for the design, manufacture and testing of bursting disc safety devices for cryogenic service i.e. for operation with cryogenic fluids below - 10°C in addition to operation at ambient temperature. It is a requirement of this standard that the bursting disc safety device(s) comply with prEN ISO 4126-1. In the event of different requirements, this standard takes precedence over that standard. This standard is restricted to bursting disc safety devices not exceeding a size of DN 100 designed to relieve single phase vapours or gases. A bursting disc assemply can be specified, constructed and tested such that it is suitable for use with more than one gas or with mixtures of gasses.

Document History

DS/EN 13648-2
September 11, 2002
Cryogenic vessels - Safety devices for protection against excessive pressure - Part 2: Bursting disc safety devices for cryogenic service
This European Standard specifies the requirements for the design, manufacture and testing of bursting disc safety devices for cryogenic service i.e. for operation with cryogenic fluids below - 10°C...
Advertisement