DS/EN 300631 V1.2.1

Fixed Radio Systems; Point-to-Point Antennas; Antennas for Point-to-Point fixed radio systems inthe 1 GHzto3 GHzband

active, Most Current
Organization: DS
Publication Date: 15 July 2000
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The present document addresses the requirements for directional fixed beam antennas to be utilized with new Point-to-Point (P-P) systems operating in the frequency band 1 GHz to 3 GHz. Electronically steerable antennas, and circularly polarized antennas will not be considered under the present document.

Document History

DS/EN 300631 V1.2.1
July 15, 2000
Fixed Radio Systems; Point-to-Point Antennas; Antennas for Point-to-Point fixed radio systems inthe 1 GHzto3 GHzband
The present document addresses the requirements for directional fixed beam antennas to be utilized with new Point-to-Point (P-P) systems operating in the frequency band 1 GHz to 3 GHz. Electronically...
Advertisement