TIA-895
CDMA Tandem Free Operation
| Organization: | TIA |
| Publication Date: | 29 October 2002 |
| Status: | inactive |
| Page Count: | 92 |
scope:
Foreword
This standard is derived from TDMA/CDMA TFO standard [4.] which in turn is based on [9.]. This is CDMA Tandem Free Operation (TFO) standard version 2.0. It is modified to support the Selectable Mode Vocoder (SMV) [5.] and codec mismatch resolution and optimization.
The present document introduces the Inband Signaling (IS) protocol between Transcoder/Rate Adapter Units for speech traffic channels for the Tandem Free Operation (TFO) of speech codecs within the digital cellular tele-communications system.
The contents of this document are subject to continuing work and may change following the appropriate standard procedures.
Document History