MODUK - DEF STAN 81-8

Cases, Wood (Metal Edged Construction)

inactive
Organization: MODUK
Publication Date: 23 June 2000
Status: inactive
Page Count: 13

Document History

October 23, 2015
Cases, Wood (Metal Edged Construction)
This Standard specifies both the materials and the manufacturing requirements for Grade I and II cases used for the packaging of Service equipment up to 150 or 75 kg mass maximum respectively. It...
October 19, 2007
Cases, Wood (Metal Edged Construction)
This Standard specifies both the materials and the manufacturing requirements for grade I and II cases used for the packaging of Service equipment up to 150 or 75 kg mass maximum respectively. It...
DEF STAN 81-8
June 23, 2000
Cases, Wood (Metal Edged Construction)
A description is not available for this item.
January 1, 1988
Cases, Wood (Plywood, Metal Edged Construction)
This Defence Standard specifies the requirements relating to cases for use in packaging supplies for the Services. It is a manufacturing specification only and contains no information on the use of...
Advertisement