ARMY - MIL-PRF-13718E

RELAYS, ELECTROMAGNETIC 24 VOLT DC

inactive
Organization: ARMY
Publication Date: 25 September 1997
Status: inactive
Page Count: 16
scope:

This specification covers 24 volt direct current (Vdc) electromagnetic relays (see 6.1).

Relays are of the following types and grades as specified (see 6.2):

Type I - Continuous duty. Type II - Intermittent duty. Grade A - Waterproof. Grade B - Nonwaterproof.

intended Use:

Relays covered by this specification are intended for use as master relays, starter circuit relays, or control relays in tactical military vehicles.

Document History

May 16, 2017
Relays, Electromagnetic 24 Volt DC
A description is not available for this item.
September 16, 2002
RELAYS, ELECTROMAGNETIC 24 VOLT DC
A description is not available for this item.
September 30, 1998
RELAYS, ELECTROMAGNETIC 24 VOLT DC
Relays covered by this specification are intended for use as master relays, starter circuit relays, or control relays in tactical military vehicles. Since the relays must operate in extreme...
MIL-PRF-13718E
September 25, 1997
RELAYS, ELECTROMAGNETIC 24 VOLT DC
This specification covers 24 volt direct current (Vdc) electromagnetic relays (see 6.1). Relays are of the following types and grades as specified (see 6.2): Type I - Continuous duty. Type II -...
December 31, 1996
RELAYS, ELECTROMAGNETIC 24 VOLT DC
This specification covers 24 volt direct current (Vdc) electromagnetic relays (see 6.1). Relays are of the following types and grades as specified (see 6.2): Type I - Continuous duty. Type II -...
November 13, 1984
RELAYS, ELECTROMAGNETIC 24 VOLT DC
A description is not available for this item.
September 30, 1981
RELAYS, ELECTROMAGNETIC 24 VOLT DC
A description is not available for this item.
November 21, 1974
RELAYS, ELECTROMAGNETIC 24 VOLT DC
A description is not available for this item.
November 21, 1974
RELAYS, ELECTROMAGNETIC 24 VOLT DC
A description is not available for this item.
March 10, 1961
RELAYS, ELECTROMAGNETIC 24 VOLT DC
A description is not available for this item.

References

Advertisement