DS/ETS 300356-36

Integrated Services Digital Network (ISDN) - Signalling System No.7 - ISDN User Part (ISUP) version 2 for the International interface - Part 36: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for supplementary services

inactive, Most Current
Organization: DS
Publication Date: 30 June 1998
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This thirty-sixth part of ETS 300 356 provides the conformance test specification for the ISDN User Part (ISUP) version 2 supplementary services defined in ETS 300 356-2 [2] to ETS 300 356-19 [18] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-1 [23]. This ETS contains the Abstract Test Suite (ATS) for ISUP version 2 supplementary services, written in Tree and Tabular Combined Notation (TTCN) as specified in ISO/IEC 9646-3 [25]. It is based on ETS 300 356-35 [20] which specifies the Test Suite Structure and Test Purposes (TSS&TP).

Document History

DS/ETS 300356-36
June 30, 1998
Integrated Services Digital Network (ISDN) - Signalling System No.7 - ISDN User Part (ISUP) version 2 for the International interface - Part 36: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for supplementary services
This thirty-sixth part of ETS 300 356 provides the conformance test specification for the ISDN User Part (ISUP) version 2 supplementary services defined in ETS 300 356-2 [2] to ETS 300 356-19 [18] in...

References

Advertisement