ISO 16929
Plastics Determination of the degree of disintegration of plastic materials under defined composting conditions in a pilotscale test
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 2002 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Plastics in general): | 83.080.01 |
Document History
March 1, 2021
Plastics — Determination of the degree of disintegration of plastic materials under defined composting conditions in a pilot-scale test
This document defines a test method used to determine the degree of disintegration of plastic materials in a pilot-scale aerobic composting test under defined conditions. It forms part of an overall...
October 1, 2019
Plastics — Determination of the degree of disintegration of plastic materials under defined composting conditions in a pilot-scale test
iThis document is used to determine the degree of disintegration of plastic materials in a pilot-scale aerobic composting test under defined conditions. It forms part of an overall scheme for the...
April 1, 2013
Plastics - Determination of the degree of disintegration of plastic materials under defined composting conditions in a pilot-scale test
This International Standard is used to determine the degree of disintegration of plastic materials in a pilot-scale aerobic composting test under defined conditions. It forms part of an overall...
ISO 16929
November 1, 2002
Plastics Determination of the degree of disintegration of plastic materials under defined composting conditions in a pilotscale test
A description is not available for this item.