NPFC - MIL-T-594

TEST SETS, ARMATURE AND STATOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 17 September 1974
Status: active
Page Count: 11
scope:

This specification covers the Test Sets (growlers) for locating defective circuits in armatures or stators in rotating electrical machines.

Test Sets shall be of the following types, as specified (see 6.1 and 6.2):

Type A - External Test Set for armatures from ½ to 4 inches in diameter.

Type B - External Test Set for armatures from 2-½ to 6 inches in diameter.

Type C - External/internal Test Set for armatures 6 to 12 inches in diameter and stators from 2-½ to 12 inches in diameter.

Type D - External/internal Test Set for armatures 2 inches and larger in diameter and stators 6 inches and larger in diameter.

intended Use:

The test sets covered by the specification are intended for use in sheltered military environments, onboard ships and at land based installations. The individual test sets limitations is... View More

Document History

February 18, 2021
Test Set, Armature and Stator
A description is not available for this item.
MIL-T-594
September 17, 1974
TEST SETS, ARMATURE AND STATOR
The test sets covered by the specification are intended for use in sheltered military environments, onboard ships and at land based installations. The individual test sets limitations is established...
February 12, 1958
TEST SETS, ARMATURE AND STATOR
A description is not available for this item.
March 19, 1956
TEST SETS, ARMATURE AND STATOR
A description is not available for this item.
May 6, 1948
TEST SETS, ARMATURE AND STATOR
A description is not available for this item.

References

Advertisement