AFNOR - NF EN 4496

Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification : 1 100 Mpa (at ambient temperature) / 315°C

active, Most Current
Organization: AFNOR
Publication Date: 1 March 2006
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NF EN 4496
March 1, 2006
Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification : 1 100 Mpa (at ambient temperature) / 315°C
A description is not available for this item.
Advertisement