DLA - SMD-5962-87602 REV A
MICROCIRCUITS, BIPOLAR, 16-BIT ERROR DETECTION AND CORRECTION UNIT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 26 July 1988 |
| Status: | active |
| Page Count: | 26 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 2960 16-bit error detection and correction unit
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline X D-14 (48-lead, 2.435" × .620" × .225"), dual-in-line package. Y (48-lead, 1.235" × .660" × .098"), top braze flat package (see figure 1). U C-6 (52-terminal, .761 × .761 × .120"), square chip carrier package. Z (52-terminal, .760" × .760" × .075"), thin square chip carrier package (see figure 2).
Supply voltage range - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD)- - - - - - - - - - - 2.2 W Lead temperature (soldering, 10 seconds)- - - - - - +300°C Thermal resistance, junction-to-case (θJC): Cases X and U - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case Y- - - - - - - - - - - - - - - - - - - - - - 30°C/W 1/ Case Z- - - - - - - - - - - - - - - - - - - - - - 30°C/W 1/ Junction temperature (TJ) - - - - - - - - - - - - - +185°C DC voltage applied to outputs for high output state −0.5 V to VCC (maximum) DC output current, into outputs - - - - - - - - - - 30 mA DC input current- - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA
Supply voltage (VCC)- - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH)- - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History