BSI - BS 6712-2
Measurement of Hygroexpansivity of Paper and Board Part 2: Method for Measurement of Hygroexpansivity up to a Maximum Relative Humidity of 86 Percent
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 28 March 1991 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Paper and board): | 85.060 |
scope:
Method for the determination when subjected to change in the relative humidity with which it is in equilibrium from 33% to 86%.
Document History
BS 6712-2
March 28, 1991
Measurement of Hygroexpansivity of Paper and Board Part 2: Method for Measurement of Hygroexpansivity up to a Maximum Relative Humidity of 86 Percent
Method for the determination when subjected to change in the relative humidity with which it is in equilibrium from 33% to 86%.