CSA - CAN/CSA-ISO/IEC 14367-00

Information Technology - Test Methods for Measuring Conformance to MHS-Based Electronic Messaging C Language Interfaces - Binding for Application Program Interface (API)

inactive, Most Current
Organization: CSA
Publication Date: 1 March 2000
Status: inactive
Page Count: 69
scope:

This International Standard defines requirements for test methods for measuring conformance to ISO/IEC 14365 {5}.

ISO/IEC 14365 {5} contains a programming language binding specification for ISO/IEC 14361 {3}, using the C programming language. ISO/IEC 14363 {4} contains language-independent requirements for test methods for measuring conformance to programming language binding specifications for ISO/IEC 14361 {3), such as that contained in IEEE Std ISO/IEC 14365 {5}. This International Standard contains C language specific requirements for the test methods. Taken in conjunction with the requirements imposed by ISO/IEC 14363 {4}, they constitute the requirements that shall be satisfied by test methods used for measuring conformance to ISO/IEC 14365 {5}.

Document History

CAN/CSA-ISO/IEC 14367-00
March 1, 2000
Information Technology - Test Methods for Measuring Conformance to MHS-Based Electronic Messaging C Language Interfaces - Binding for Application Program Interface (API)
This International Standard defines requirements for test methods for measuring conformance to ISO/IEC 14365 {5}. ISO/IEC 14365 {5} contains a programming language binding specification for ISO/IEC...

References

Advertisement