ISO 9246

Earth-Moving Machinery - Crawler and Wheel Tractor Dozer Blades - Volumetric Ratings

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 January 1988
Status: active
Page Count: 7
ICS Code (Earth-moving machinery): 53.100
scope:

Scope and field of application

This International Standard specifies a procedure for calculating the volume of dozer blades. It is intended to be used for consistent comparisons of dozer blade capacities presented in commercial literature for tractors, as defined in IS0 6165. It is not to be used for predicting productivity of tractor dozers in actual field conditions or that might be observed in any specific applications. Such determinations need to consider other parameters, such as efficiency of the blade, tractor power, tractive effort, soil properties, terrain, operator technique and duty cycle.

This International Standard applies to all types of dozers that are mounted on all tractors defined in IS0 6747. This includes straight, angling, semi-U-, and U-blade configurations. It is assumed that the blade face is flat and vertical; the blade included volume is not considered.

Document History

ISO 9246
January 1, 1988
Earth-Moving Machinery - Crawler and Wheel Tractor Dozer Blades - Volumetric Ratings
Scope and field of application This International Standard specifies a procedure for calculating the volume of dozer blades. It is intended to be used for consistent comparisons of dozer blade...

References

Advertisement