DS/IEC 243-2
Methods of test for electrical strength of solid insulating materials - Part 2: Additional requirements for tests using direct voltage
inactive, Most Current
| Organization: | DS |
| Publication Date: | 8 July 1991 |
| Status: | inactive |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
This standard gives requirements for the determination of the electric strength of solid insulating materials under direct voltage stress. Tests with direct voltage introduce extra dangers to life and attention is drawn to the warning note to subclause 7.1.4.
Document History
DS/IEC 243-2
July 8, 1991
Methods of test for electrical strength of solid insulating materials - Part 2: Additional requirements for tests using direct voltage
This standard gives requirements for the determination of the electric strength of solid insulating materials under direct voltage stress. Tests with direct voltage introduce extra dangers to life...