DS/EN 301070-4 V1.1.2
Integrated Services Digital Network (ISDN); Signalling System No.7 (SS7); ISDN User Part (ISUP) version 3 interactions with the Intelligent Network Application Part (INAP); Part 4: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification
| Organization: | DS |
| Publication Date: | 15 July 2001 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
The present document contains the validation (conformance) test specification for the interaction between ISUP v3 and INAP CS1 defined in [1]. This Recommendation applies only to exchanges having implemented the ISUP v3 protocol specification in the call control function (CCF) and the INAP CS1 in the service switching function (SSF) of the exchange. It is applicable for validation testing of all types of exchanges as defined in the ISUP v3 protocol specification. The present document does not deal with compatibility testing. The present document presents the PIXIT, PCTR the ATS and the requirements regarding the chosen test method.
Document History