CSA - CAN/CSA-ISO/IEC 2593-00

Information Technology - Telecommunications and Information Exchange Between Systems - 34-Pole DTE/DCE Interface Connector Mateability Dimensions and Contact Number Assignments

inactive
Organization: CSA
Publication Date: 1 March 2002
Status: inactive
Page Count: 26
scope:

This International Standard specifies the 34-pole connector and the assignment of contact numbers at the interface between data terminal equipment (DTE) and data circuit-terminating equipment (DCE) where CCITT¹) Recommendation V.35 or Recommendation X.21bis together with Recommendation V.10 and V.11 are applicable.

NOTE 1 An interoperation between interfaces designed according to electrical characteristics specified in CCITT Recommendation V.35 and those specified in CCITT Recommendation V.11 is, at least to a limited degree, possible. This can be achieved, for example, by using a passive adaptor which joins the interface connectors in accordance with ISO 2593 and ISO 4902 or ISO 4903, respectively.

This International Standard specifies the dimensions of the connector housing and gives recommendations for the type of locking device (jack-screw system) and connector shielding.

Document History

December 1, 2002
Information technology - Telecommunications and information exchange between systems - 34-pole DTE/DCE interface connector mateability dimensions and contact number assignments
This International Standard specifies the 34- pole connector and the assignment of contact numbers at the interface between data terminal equipment (DTE) and data circuit-terminating equipment (DCE)...
December 1, 2002
Information technology - Telecommunications and information exchange between systems - 34-pole DTE/DCE interface connector mateability dimensions and contact number assignments
This International Standard specifies the 34-pole connector and the assignment of contact numbers at the interface between data terminal equipment (DTE) and data circuit-terminating equipment (DCE)...
CAN/CSA-ISO/IEC 2593-00
March 1, 2002
Information Technology - Telecommunications and Information Exchange Between Systems - 34-Pole DTE/DCE Interface Connector Mateability Dimensions and Contact Number Assignments
This International Standard specifies the 34-pole connector and the assignment of contact numbers at the interface between data terminal equipment (DTE) and data circuit-terminating equipment (DCE)...

References

Advertisement