DLA - MS21315 REV A
STRAP, RETAINING, TWO HOLE, FOR TUBING
| Organization: | DLA |
| Publication Date: | 22 March 1966 |
| Status: | inactive |
| Page Count: | 1 |
scope:
This military standard has been approved by the Department of Defense and is mandatory for use by all Departments and Agencies of the Department of Defense. Selection for all new engineering and design applications and for repetitive use shall be made from this document.
[A circled]MATERIAL: Steel, Carbon, sheet or strip in accordance with procurement specification.
Aluminum Alloy, plate or sheet in accordance with procurement specification.
[A circled]PROTECTIVE COATING: Steel, Cadmium plated, specification QQ-P-416, Class 3, Type II.
Aluminum, Anodized, non-dyed, specification MIL-A-8625, Type II.
TOLERANCE: Decimals ±.010.
DIMENSIONS: All dimensions are in inches unless otherwise specified.
PART NUMBER: The MS part number consists of the MS number, plus the dash number. Example: MS21315-1.
Document History