API STD 672

Packaged, Integrally Geared Centrifugal Air Compressors for Petroleum, Chemical, and Gas Industry Services

inactive
Buy Now
Organization: API
Publication Date: 1 March 2004
Status: inactive
Page Count: 130
scope:

This standard covers the minimum requirements for constant-speed, packaged, general purpose integrally geared centrifugal air compressors, including their accessories. This standard is not applicable to machines that develop a pressure rise of less than 0.35 bar (5.0 psi) above atmospheric pressure, which are classed as fans or blowers.

Note: Special Purpose and Process applications, including Process Air Services, are covered by API Std 617.

Equipment covered by this standard is considered non-critical, usually spared and may be either of two classifications, Basic or Special Duty. The purchaser shall specify which of the two classifications applies.

Basic packages are vendors' standard packages of proven design and include minimal additional requirements.

Special duty packages are typically specified for installations that require higher availability and include additional features and requirements.

Additional or overriding requirements applicable only to packages that have been specified as "Special Duty" are noted at the end of each section (see 6.12; 7.10; 8.5; and 9.4).

Conflicting Requirements

In case of conflict between this standard and the inquiry, the inquiry shall govern. At the time of the order, the order shall govern.

Document History

August 1, 2019
Packaged, Integrally Geared Centrifugal Air Compressors for Petroleum, Chemical, and Gas Industry Services
This standard covers the minimum requirements for constant-speed, packaged, general purpose, integrally-geared centrifugal air compressors, including their accessories for use in the petroleum,...
March 1, 2004
Packaged, Integrally Geared Centrifugal Air Compressors for Petroleum, Chemical, and Gas Industry Services
This standard covers the minimum requirements for constant-speed, packaged, general purpose integrally geared centrifugal air compressors, including their accessories. This standard is not applicable...
API STD 672
March 1, 2004
Packaged, Integrally Geared Centrifugal Air Compressors for Petroleum, Chemical, and Gas Industry Services
This standard covers the minimum requirements for constant-speed, packaged, general purpose integrally geared centrifugal air compressors, including their accessories. This standard is not applicable...
March 1, 2004
Packaged, Integrally Geared Centrifugal Air Compressors for Petroleum, Chemical, and Gas Industry Services
This standard covers the minimum requirements for constant-speed, packaged, general purpose integrally geared centrifugal air compressors, including their accessories. This standard is not applicable...
January 1, 1996
Packaged, Integrally Geared Centrifugal Air Compressors for Petroleum, Chemical, and Gas Industry Services
1.1 Scope This standard establishes the minimum requirements for constant-speed, packaged, integrally geared centrifugal air compressors, including their accessories. It may be applied for gas...
April 1, 1988
Packaged, Integrally Geared Centrifugal Air Compressors for General Refinery Services
This standard establishes the minimum requirements for constant-speed, packages, integrally geares centrifugal air compressors, including their accessories. It may be applies for gas services other...

References

Advertisement