DS/EN 60107-2
Methods of measurement on receivers for television broadcast transmissions - Part 2: Audio channels - General methods and methods for monophonic channels
| Organization: | DS |
| Publication Date: | 1 December 1997 |
| Status: | active |
| ICS Code (Television receivers): | 33.160.25 |
scope:
This part of IEC 60107 deals with the general methods of measurement of the audio channels of receivers for monophonic systems and multichannel sound systems. General conditions for the measurements are specified in IEC 60107-1 and the measurements specific to the multichannel sound systems are dealt with by IEC 60107-3, IEC 60107-4 and IEC 60107-5. Measurements for non-broadcast signals are dealt with by IEC 60107-6.
Document History