DS/EN 14035-22

Fireworks - Part 22: Mines - Specification and test methods

inactive, Most Current
Organization: DS
Publication Date: 29 September 2004
Status: inactive
Page Count: 39
ICS Code (Explosives. Pyrotechnics and fireworks): 71.100.30
scope:

This document specifies requirements for the construction, performance, primary packaging and labelling of mines and the corresponding test methods. It is applicable to fireworks which are classified as mines in categories 2 and 3 in EN 14035-2.

Document History

DS/EN 14035-22
September 29, 2004
Fireworks - Part 22: Mines - Specification and test methods
This document specifies requirements for the construction, performance, primary packaging and labelling of mines and the corresponding test methods. It is applicable to fireworks which are classified...

References

Advertisement