ISO 16796
Nuclear energy Determination of Gd2O3 content in gadolinium fuel blends and gadolinium fuel pellets by atomic emission spectrometry using an inductively coupled plasma source (ICP-AES)
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 August 2004 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Fissile materials and nuclear fuel technology): | 27.120.30 |
Document History
January 1, 2022
Nuclear energy — Determination of Gd2O3 content in gadolinium fuel blends and gadolinium fuel pellets by atomic emission spectrometry using an inductively coupled plasma source (ICP-AES)
This document is applicable to the determination of gadolinium as Gd2O3 in powder blends and sintered pellets of Gd2O3 + UO2 and ((U, Gd) O2) from mass fraction 10 g/kg to 100 g/kg (i.e. 1 % to 10...
ISO 16796
August 15, 2004
Nuclear energy Determination of Gd2O3 content in gadolinium fuel blends and gadolinium fuel pellets by atomic emission spectrometry using an inductively coupled plasma source (ICP-AES)
A description is not available for this item.