NPFC - MIL-S-19500/511

SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPE 2N4261 JAN, JANTX, JANTXV, AND JANS

inactive
Buy Now
Organization: NPFC
Publication Date: 24 June 1994
Status: inactive
Page Count: 13
scope:

This specification covers the detail requirements for PNP, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-S-19500.

See figure 1 (similar to T0-72) and (see 3.3).

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Electronics Supply Center, ATTN: DESC-ELDT, 1507 Wilmington Pike, Dayton, OH 45444-5765, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

February 8, 2021
TRANSISTOR, PNP, SILICON, SWITCHING, THROUGH-HOLE AND SURFACE MOUNT PACKAGES, TYPE 2N4261, JAN, JANTX, JANTXV AND JANS, JANHC AND JANKC
Scope. This specification covers the performance requirements for PNP silicon, switching transistors. Four levels of product assurance are provided for each encapsulated device type as specified in...
April 6, 2018
TRANSISTOR, PNP, SILICON, SWITCHING, THROUGH-HOLE AND SURFACE MOUNT PACKAGES, TYPE 2N4261, JAN, JANTX, JANTXV AND JANS, JANHC AND JANKC
This specification covers the performance requirements for PNP silicon, switching transistors. Four levels of product assurance are provided for each encapsulated device type as specified in...
November 30, 2016
TRANSISTOR, PNP, SILICON, SWITCHING, THROUGH-HOLE AND SURFACE MOUNT PACKAGES, TYPE 2N4261, JAN, JANTX, JANTXV AND JANS, JANHC AND JANKC
This specification covers the performance requirements for PNP silicon, switching transistors. Four levels of product assurance are provided for each encapsulated device type as specified in...
August 12, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPE 2N4261, 2N4261UB, 2N4261UBC, 2N4261UBN, and 2N4261UBCN JAN, JANTX, JANTXV AND JANS, JANHC AND JANKC, JANTXVM, JANTXVD, JANTXVP, JANTXVL, JANTXVR, JANTXVF, JANTXVG, JANTXVH, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCM, JANHCD, JANHCP, JANHCL, JANHCR, JANHCF, JANHCG, JANHCH, JANKCM, JANKCD, JANKCP, JANKCL, JANKCR, JANKCF, JANKCG, AND JANKCH
This specification covers the performance requirements for PNP silicon, switching transistors. Four levels of product assurance are provided for each encapsulated device type. Two levels for...
March 2, 2012
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPE 2N4261, 2N4261UB, 2N4261UBC JAN, JANTX, JANTXV AND JANS, JANHC AND JANKC, JANTXVM, JANTXVD, JANTXVP, JANTXVL, JANTXVR, JANTXVF, JANTXVG, JANTXVH, JANSM, JANSD, JANSP, JANSL, JANSR, JANSF, JANSG, JANSH, JANHCM, JANHCD, JANHCP, JANHCL, JANHCR, JANHCF, JANHCG, JANHCH, JANKCM, JANKCD, JANKCP, JANKCL, JANKCR, JANKCF, JANKCG, AND JANKCH
This specification covers the performance requirements for PNP silicon, switching transistors. Four levels of product assurance are provided for each encapsulated device type. Two levels for...
August 6, 2011
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPE 2N4261, 2N4261UB, 2N4261UBC JAN, JANTX, JANTXV AND JANS, JANHC AND JANKC
This specification covers the performance requirements for PNP silicon, switching transistors. Four levels of product assurance are provided for each encapsulated device type. Two levels for...
September 20, 2010
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPE 2N4261, 2N4261UB, 2N4261UBC JAN, JANTX, JANTXV AND JANS, JANHC AND JANKC
This specification covers the performance requirements for PNP silicon, switching transistors. Four levels of product assurance are provided for each encapsulated device type. Two levels for...
July 27, 2007
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPE 2N4261, 2N4261UB, 2N4261UBC JAN, JANTX, JANTXV AND JANS, JANHC AND JANKC
This specification covers the performance requirements for PNP silicon, switching transistors. Four levels of product assurance are provided for each encapsulated device type. Two levels for...
April 8, 2005
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPE 2N4261, 2N4261UB, JAN, JANTX, JANTXV AND JANS, JANHC AND JANKC
This specification covers the performance requirements for PNP silicon, switching transistors. Four levels of product assurance are provided for each encapsulated device type. Two levels for...
April 2, 2002
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPE 2N4261, 2N4261UB, JAN, JANTX, JANTXV AND JANS, JANHC AND JANKC
This specification covers the performance requirements for PNP silicon, switching transistors. Four levels of product assurance are provided for each encapsulated device type and two levels for...
October 4, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPE 2N4261, 2N4261UB, JAN, JANTX, JANTXV AND JANS, JANHC AND JANKC
A description is not available for this item.
January 19, 2001
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPE 2N4261, 2N4261UB, JAN, JANTX, JANTXV AND JANS, JANHC AND JANKC
This specification covers the performance requirements for PNP silicon, switching transistors. Four levels of product assurance are provided for each encapsulated device type and two levels for...
May 15, 1999
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPE 2N4261, JAN, JANTX, JANTXV AND JANS
This specification covers the performance requirements for PNP silicon, switching transistors. Four levels of product assurance are provided for each encapsulated device type as specified in...
June 23, 1995
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPE 2N4261 JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
MIL-S-19500/511
June 24, 1994
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPE 2N4261 JAN, JANTX, JANTXV, AND JANS
This specification covers the detail requirements for PNP, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-S-19500. See figure...
February 5, 1993
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N4261 JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
August 9, 1988
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N4261 JAN, JANTX, JANTXV, AND JANS
A description is not available for this item.
July 11, 1983
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N4261 JAN, JANTX, JANTXV, AND JANS
This specification covers the detail requirements for PNP, silicon, switching transistors. Four levels of product assurance are provided for each device type as specified in MIL-S-19500. See figure...
July 28, 1980
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N4261 TX2N4261, TXV2N4261
A description is not available for this item.
April 27, 1978
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N4261, TX2N4261, TXV2N4261
A description is not available for this item.
August 9, 1976
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING DEVICE TYPES: 2N4261, TX2N4261, TXV2N4261
A description is not available for this item.
November 20, 1975
SEMICONDUCTOR DEVICE, TRANSISTOR, PNP, SILICON, SWITCHING TYPES 2N4261, TX2N4261, TXV2N4261
A description is not available for this item.

References

Advertisement