DS/ISO/IEC 11559

Information technology - Data interchange on 12,7 mm wide 18 track magnetic tape cartridges - Extended format

inactive, Most Current
Organization: DS
Publication Date: 23 August 1994
Status: inactive
ICS Code (Cassettes and cartridges for magnetic tapes): 35.220.23
scope:

This International Standard specifies the physical and magnetic characteristics of a 12,7 mm wide, 18-track magnetic tape cartridge, to enable interchangeability of such cartridges. It also specifies the quality of the recorded signals, the format and the recording method, thus allowing, together with ISO 1001, full data interchange by means of such magnetic tape cartridges.

Document History

DS/ISO/IEC 11559
August 23, 1994
Information technology - Data interchange on 12,7 mm wide 18 track magnetic tape cartridges - Extended format
This International Standard specifies the physical and magnetic characteristics of a 12,7 mm wide, 18-track magnetic tape cartridge, to enable interchangeability of such cartridges. It also specifies...
Advertisement