NAVY - MIL-F-81836/4A
FILTER ELEMENT, DISPOSABLE, FLUID PRESSURE HYDRAULIC, 5,000 PSI, 3 MICRON ABSOLUTE
| Organization: | NAVY |
| Publication Date: | 27 March 1992 |
| Status: | inactive |
| Page Count: | 4 |
scope:
This specification sheet is approved for use by the Naval Air Systems Command, Department of the Navy, and is available for use by all Departments and Agencies of the Department of Defense.
The requirements for acquiring the product described herein shall consist of this specification sheet and the issue of the following specification listed in that issue of the Department of Defense Index of Specifications and Standards (DODISS) specified in the solicitation: MIL-F-81836(AS)
Notes:
1. Material: See procurement specification.
2. Element for use in M81836/1, M81836/2 or M81836/3 filter assembly.
3. Dimensions in inches unless otherwise specified.
Tolerances: Decimals ±.010, angles ±1°.
Document History