ASD-STAN - PREN 3712

Aerospace Series Nuts, Anchor, Self-Locking, One Lug, Fixed, Reduced Series, with Counterbore, in Steel, Cadmium Plated, MoS2 Lubricated Classification: 1100 MPa (at Ambient Temperature)/235 Degrees C

active, Most Current
Organization: ASD-STAN
Publication Date: 1 March 1991
Status: active
Page Count: 5

Document History

PREN 3712
March 1, 1991
Aerospace Series Nuts, Anchor, Self-Locking, One Lug, Fixed, Reduced Series, with Counterbore, in Steel, Cadmium Plated, MoS2 Lubricated Classification: 1100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
September 1, 1989
Aerospace Series Nuts, Anchor, Self-Locking, One Lug, Fixed, Reduced Series, with Counterbore, in Steel, Cadmium Plated, MoS2 Lubricated Classification : 1100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.
Advertisement