TIA-102.BABA

Project 25 Vocoder Description

inactive
Buy Now
Organization: TIA
Publication Date: 23 December 2003
Status: inactive
Page Count: 138
scope:

This document specifies the voice coding method for the Project 25 System and Standard Definition IS102 (originally published as a TSB). It describes the functional requirements for the transmission and reception of voice information using digital communication media described in the standard. This document is specifically intended to define the conversion of voice from an analog representation to a digital representation that consists of a net bit rate of 4.4 kbps for voice information, and a gross bit rate of 7.2 kbps after error control coding. This standard is compatible with the requirement for voice communication over the Project 25 Common Air Interface (TIA Document No. 102BAAA).

The voice coder (or vocoder) presented in this document is intended to be used throughout Project 25 in any equipment that requires an analog-to-digital or digital-to-analog voice interface. Specifically, mobile and portable radios as well as console equipment and gateways to voice networks may contain the vocoder described in this document. The reader is referred to the Project 25 Shell Standard for additional information on the integration of the vocoder into the overall communication system.

Document History

January 27, 2014
Project 25 Vocoder Description
This document serves as the interoperability specification for the Dual-Rate Vocoder employed within the TIA-102 series of documents. This document merges two previous vocoder standard documents, one...
July 1, 2009
Project 25 Half-Rate Vocoder Annex
This document specifies the voice coding method for the Project 25 System and Standard Definition IS102 (originally published as a TSB). It describes the functional requirements for the transmission...
December 23, 2003
Project 25 Vocoder Description
This document speci es the voice coding method for the Project 25 System and Standard De nition IS102 (originally published as a TSB). It describes the functional requirements for the transmission...
TIA-102.BABA
December 23, 2003
Project 25 Vocoder Description
This document specifies the voice coding method for the Project 25 System and Standard Definition IS102 (originally published as a TSB). It describes the functional requirements for the transmission...
May 1, 1998
Project 25 Vocoder Description
A description is not available for this item.
Advertisement