DS/EN 20286-2

ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviation for holes and shafts

inactive, Most Current
Organization: DS
Publication Date: 24 June 1993
Status: inactive
Page Count: 91
ICS Code (Limits and fits): 17.040.10
ICS Code (Shafts): 21.120.10
scope:

This part of ISO 286 gives values for the limit deviations for commonly used tolerance classes (zones) for holes and shafts calculated from the information given in ISO 286-1. This part of ISO 286 covers values for the upper deviations ES (for holes) and es (for shafts), and the lower deviations EI (for holes) and ei (for shafts).

Document History

DS/EN 20286-2
June 24, 1993
ISO system of limits and fits - Part 2: Tables of standard tolerance grades and limit deviation for holes and shafts
This part of ISO 286 gives values for the limit deviations for commonly used tolerance classes (zones) for holes and shafts calculated from the information given in ISO 286-1. This part of ISO 286...

References

Advertisement