DS/EN 814-1

Air conditioners and heat pumps with electrically driven compressors - Cooling mode - Part 1: Terms, definitions and designations

inactive, Most Current
Organization: DS
Publication Date: 12 May 1997
Status: inactive
Page Count: 8
ICS Code (Fluid systems and components for general use (Vocabularies)): 01.040.23
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
ICS Code (Heat pumps): 27.080
scope:

This part of EN 814 specifies the terms and definitions for the rating and performance of air and water cooled air conditioners, air/air and water/air heat pumps with electrically driven compressors as well as the properties of the units when used in cooling mode. When these units are used in heating mode by reversing the refrigerating cycle, then prEN 225-1 applies.

Document History

DS/EN 814-1
May 12, 1997
Air conditioners and heat pumps with electrically driven compressors - Cooling mode - Part 1: Terms, definitions and designations
This part of EN 814 specifies the terms and definitions for the rating and performance of air and water cooled air conditioners, air/air and water/air heat pumps with electrically driven compressors...

References

Advertisement