DS/EN ISO 18276
Welding consumables – Tubular cored electrodes for gas-shielded and non-gas-shielded metal arc welding of high-strength steels – Classification
| Organization: | DS |
| Publication Date: | 27 July 2006 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This standard specifies requirements for classification of tubular cored electrodes with or without a gas shield for metal arc welding of high strength steels in the as welded condition or in the post weld heat treated condition with a minimum yield strength higher than 550 MPa or a minimum tensile strength higher than 590 MPa. One tubular cored electrode can be tested and classified with different shielding gases, if used with more than one.
Document History