CEN - EN 3773-004
Aerospace Series - Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 1 A to 25 A, Switching Capacity 65 /n/1 000 A Max. - Part 004: UNC Thread Terminals - Product Standard
inactive
| Organization: | CEN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Aircraft and space vehicle engineering): | 49 |
Document History
October 1, 2014
Aerospace series - Circuit breakers, single-pole, temperature compensated, rated currents 1 A to 25 A - Part 004: UNC thread terminals - Product standard
This European Standard specifies the characteristics of single-pole circuit breakers, temperature compensated with a rated current from 1 A to 25 A, used in aircraft on-board circuits at a...
EN 3773-004
June 1, 1999
Aerospace Series - Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 1 A to 25 A, Switching Capacity 65 /n/1 000 A Max. - Part 004: UNC Thread Terminals - Product Standard
A description is not available for this item.