IEC 60471
Dimensions of Clevis and Tongue Couplings of String Insulator Units
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1977 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Insulators): | 29.080.10 |
scope:
This Standard applies to string insulator units of the cap and pin type and also of the long rod type as well as the fittings used with such insulators.
Document History
July 1, 2020
Clevis and tongue couplings of string insulator units – Dimensions
This international standard applies to string insulator units of the cap and pin type and also of the long rod type as well as the fittings used with such insulators.
The object of this document is...
July 1, 1980
Amendment 1 Dimensions of clevis and tongue couplings of string insulator units
A description is not available for this item.
IEC 60471
January 1, 1977
Dimensions of Clevis and Tongue Couplings of String Insulator Units
This Standard applies to string insulator units of the cap and pin type and also of the long rod type as well as the fittings used with such insulators.