CENELEC - EN 60317-44

Specifications for Particular Types of Winding Wires Part 44: Aromatic Polyimide Tape Wrapped Rectangular Copper Wire, Class 240

inactive
Organization: CENELEC
Publication Date: 1 May 1997
Status: inactive
Page Count: 15
ICS Code (Wires): 29.060.10

Document History

May 1, 1997
Specifications for particular types of winding wires Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240
This part of IEC 317 specifies the requirements of tape wrapped rectangular copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape. Class 240 is...
EN 60317-44
May 1, 1997
Specifications for Particular Types of Winding Wires Part 44: Aromatic Polyimide Tape Wrapped Rectangular Copper Wire, Class 240
A description is not available for this item.
Advertisement