JSA - JIS B 2352
Bellows Type Expansion Joints
| Organization: | JSA |
| Publication Date: | 20 March 2005 |
| Status: | inactive |
| Page Count: | 76 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
This Standard specifies bellows type expansion joints (hereafter referred to as "expansion joints").
It applies to expansion joints equipped with one or more corrugated bellows of circular cross-section.
Remarks: The International Standard corresponding to this Standard is as follows.
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21.
ISO 15348:2002 Pipework - metal bellows expansion joints - general (MOD)
Document History