NPFC - MIL-DTL-2/43
VALVE, CYLINDER, GAS: PHOSGENE, (TON CONTAINER), OUTLET 660 (PRESSURES THROUGH 3000 PSIG (20680 KPA) AT 120 DEGREES F (48.9 DEGREES C))
| Organization: | NPFC |
| Publication Date: | 9 June 1995 |
| Status: | inactive |
| Page Count: | 2 |
scope:
Pressures through 3000 PSIG (20,680 KPa) at 120 degrees F (48.9 degrees C)
This specification is approved for use by all Departments and Agencies of the Department of Defense.
The complete requirements for acquiring the valve described herein shall consist of this specification and the latest issue of MIL-DTL-2.
TYPE DESIGNATION: V43-660-12
intended Use:
The valves covered by this specification sheet are intended for use with 1-ton phosgene containers.
Document History