DIN EN 2665-004

Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A - Part 004: UNC thread terminals; product standard; German version EN 2665-004:1999

inactive
Organization: DIN
Publication Date: 1 August 1999
Status: inactive
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

March 1, 2014
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A - Part 004: UNC thread terminals - Product standard; German and English version EN 2665-004:2013
Diese Europäische Norm legt die Eigenschaften dreipoliger Schutzschalter, temperaturkompensiert, für Nennströme von 20 A bis 50 A, zur Verwendung im Bordnetz von Flugzeugen bei Temperaturen zwischen...
October 1, 2013
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A - Part 004: UNC thread terminals - Product standard; German and English version FprEN 2665-004:2013
A description is not available for this item.
DIN EN 2665-004
August 1, 1999
Aerospace series - Circuit breakers, three-pole, temperature compensated, rated currents 20 A to 50 A - Part 004: UNC thread terminals; product standard; German version EN 2665-004:1999
A description is not available for this item.
Advertisement