ASTM International - ASTM A426-92(1997)

Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 July 1992
Status: inactive
Page Count: 4
scope:

1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service.

1.2 Several grades of ferritic steels are covered. Their compositions are given in Table 1.

1.3 Supplementary Requirements S1 through S12 are provided. The supplementary requirements provide for additional tests of an optional nature and when desired shall be so stated in the order (Section 4).

1.4 The values stated in inch-pound units are to be regarded as the standard.

Document History

ASTM A426-92(1997)
July 15, 1992
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
July 15, 1992
Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions...
Advertisement