DS/EN 61937
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958
inactive, Most Current
| Organization: | DS |
| Publication Date: | 18 May 2001 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Audio systems): | 33.160.30 |
scope:
This International standard applies to the digital audio interface using the IEC 60958 series for the conveying of non-linear PCM encoded audio bitstreams. It describes a way in which this digital interface can be used in consumer applications.
Document History
DS/EN 61937
May 18, 2001
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958
This International standard applies to the digital audio interface using the IEC 60958 series for the conveying of non-linear PCM encoded audio bitstreams. It describes a way in which this digital...